Alpha Wire Spiral Wrap, Expandable Sleeving G1601/4 BK003

Description
Sleeve X 250' (76.20m) Black
Request a Quote Datasheet
Description
Sleeve X 250' (76.20m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1601/4BK003-250-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1601/4BK003-250-ND
Spiral Wrap, Expandable Sleeving G1601/4BK003-250-ND
Sleeve X 250' (76.20m) Black

Sleeve X 250' (76.20m) Black

Buy Now Datasheet
Sleeving, Expandable Braided, 6.35Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire - 90R8702 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 6.35Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
90R8702
Sleeving, Expandable Braided, 6.35Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire 90R8702
SLEEVING, EXPANDABLE BRAIDED, 6.35MM, BLACK, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:76.2m; Length - Imperial:250ft; Colour:BlackRoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 6.35MM, BLACK, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:76.2m; Length - Imperial:250ft; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1601/4BK003-250-ND 90R8702
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 6.35Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S16-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details