Alpha Wire Spiral Wrap, Expandable Sleeving G130NF2IN BK008

Description
Self Wrap X 25.00' (7.62m) Black, White
Request a Quote Datasheet
Description
Self Wrap X 25.00' (7.62m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G130NF2INBK008-25-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G130NF2INBK008-25-ND
Spiral Wrap, Expandable Sleeving G130NF2INBK008-25-ND
Self Wrap X 25.00' (7.62m) Black, White

Self Wrap X 25.00' (7.62m) Black, White

Buy Now Datasheet
Sleeving, Wrap, 50.8Mm, Black/white Tracer, 25Ft; Sleeving / Tubing Type Alpha Wire - 90R8660 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 50.8Mm, Black/white Tracer, 25Ft; Sleeving / Tubing Type Alpha Wire
90R8660
Sleeving, Wrap, 50.8Mm, Black/white Tracer, 25Ft; Sleeving / Tubing Type Alpha Wire 90R8660
SLEEVING, WRAP, 50.8MM, BLACK/WHITE TRACER, 25FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:50.8mm; Length - Metric:7.62m; Body Material:PETRoHS Compliant: Yes

SLEEVING, WRAP, 50.8MM, BLACK/WHITE TRACER, 25FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:50.8mm; Length - Metric:7.62m; Body Material:PETRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G130NF2INBK008-25-ND 90R8660
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Wrap, 50.8Mm, Black/white Tracer, 25Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 2.13 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0544 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.13 inch (54.1 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
shrink tube - 029273-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details