Alpha Wire Spiral Wrap, Expandable Sleeving G1303/8 BK005

Description
Self Wrap X 100' (30.48m) Black
Request a Quote Datasheet
Description
Self Wrap X 100' (30.48m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1303/8BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1303/8BK005-100-ND
Spiral Wrap, Expandable Sleeving G1303/8BK005-100-ND
Self Wrap X 100' (30.48m) Black

Self Wrap X 100' (30.48m) Black

Buy Now Datasheet
Sleeving, Wrap, 9.525Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 90R8696 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 9.525Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
90R8696
Sleeving, Wrap, 9.525Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 90R8696
SLEEVING, WRAP, 9.525MM, BLACK, 100FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:9.525mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, WRAP, 9.525MM, BLACK, 100FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:9.525mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1303/8BK005-100-ND 90R8696
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Wrap, 9.525Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 1.14 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0294 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.14 inch (28.96 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Boots - 036259N001 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers