Alpha Wire Spiral Wrap, Expandable Sleeving G1302IN OR008

Description
Self Wrap X 25.00' (7.62m) Orange
Request a Quote Datasheet
Description
Self Wrap X 25.00' (7.62m) Orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1302INOR008-25-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1302INOR008-25-ND
Spiral Wrap, Expandable Sleeving G1302INOR008-25-ND
Self Wrap X 25.00' (7.62m) Orange

Self Wrap X 25.00' (7.62m) Orange

Buy Now Datasheet
Sleeving, Wrap, 50.8Mm, Orange, 25Ft; Sleeving / Tubing Type Alpha Wire - 90R8691 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 50.8Mm, Orange, 25Ft; Sleeving / Tubing Type Alpha Wire
90R8691
Sleeving, Wrap, 50.8Mm, Orange, 25Ft; Sleeving / Tubing Type Alpha Wire 90R8691
SLEEVING, WRAP, 50.8MM, ORANGE, 25FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:50.8mm; Length - Metric:7.62m; Length - Imperial:25ft; Length:7.62mRoHS Compliant: Yes

SLEEVING, WRAP, 50.8MM, ORANGE, 25FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:50.8mm; Length - Metric:7.62m; Length - Imperial:25ft; Length:7.62mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1302INOR008-25-ND 90R8691
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Wrap, 50.8Mm, Orange, 25Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 0419294001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Cable Sleeves - 1893176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5000 inch (3 to 12.7 mm)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details