Alpha Wire Spiral Wrap, Expandable Sleeving G1301IN BK005

Description
Self Wrap X 100' (30.48m) Black
Request a Quote Datasheet
Description
Self Wrap X 100' (30.48m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1301INBK005-100-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1301INBK005-100-ND
Spiral Wrap, Expandable Sleeving G1301INBK005-100-ND
Self Wrap X 100' (30.48m) Black

Self Wrap X 100' (30.48m) Black

Buy Now Datasheet
GRP1301IN BLACK 100 FT - 70138193 - Allied Electronics, Inc.
Fort Worth, TX, USA
GRP1301IN BLACK 100 FT
70138193
GRP1301IN BLACK 100 FT 70138193
Alpha has flame retardant braided sleeving protection for your wire harness against heat, chemicals and abrasion.

Alpha has flame retardant braided sleeving protection for your wire harness against heat, chemicals and abrasion.

Supplier's Site
Sleeving, Wrap, 25.4Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 90R8682 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 25.4Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
90R8682
Sleeving, Wrap, 25.4Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 90R8682
SLEEVING, WRAP, 25.4MM, BLACK, 100FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes

SLEEVING, WRAP, 25.4MM, BLACK, 100FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number G1301INBK005-100-ND 70138193 90R8682
Product Name Spiral Wrap, Expandable Sleeving GRP1301IN BLACK 100 FT Sleeving, Wrap, 25.4Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/16-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S17-S12-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details