Alpha Wire Spiral Wrap, Expandable Sleeving G1301/2 OR005

Description
Self Wrap X 100' (30.48m) Orange
Request a Quote Datasheet
Description
Self Wrap X 100' (30.48m) Orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1301/2OR005-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1301/2OR005-ND
Spiral Wrap, Expandable Sleeving G1301/2OR005-ND
Self Wrap X 100' (30.48m) Orange

Self Wrap X 100' (30.48m) Orange

Buy Now Datasheet
GRP1301/2 ORANGE 100 FT - 70138157 - Allied Electronics, Inc.
Fort Worth, TX, USA
GRP1301/2 ORANGE 100 FT
70138157
GRP1301/2 ORANGE 100 FT 70138157
Alpha has flame retardant braided sleeving protection for your wire harness against heat, chemicals and abrasion.

Alpha has flame retardant braided sleeving protection for your wire harness against heat, chemicals and abrasion.

Supplier's Site
Sleeving, Wrap, 12.7Mm, Orange, 100Ft; Sleeving / Tubing Type Alpha Wire - 90R8672 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 12.7Mm, Orange, 100Ft; Sleeving / Tubing Type Alpha Wire
90R8672
Sleeving, Wrap, 12.7Mm, Orange, 100Ft; Sleeving / Tubing Type Alpha Wire 90R8672
SLEEVING, WRAP, 12.7MM, ORANGE, 100FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, WRAP, 12.7MM, ORANGE, 100FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number G1301/2OR005-ND 70138157 90R8672
Product Name Spiral Wrap, Expandable Sleeving GRP1301/2 ORANGE 100 FT Sleeving, Wrap, 12.7Mm, Orange, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/4-01-SS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details