Alpha Wire Spiral Wrap, Expandable Sleeving G120NF12 BK002

Description
Sleeve X 500' (152.40m) Black, White
Request a Quote Datasheet
Description
Sleeve X 500' (152.40m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - AG120NF12BK-500-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG120NF12BK-500-ND
Spiral Wrap, Expandable Sleeving AG120NF12BK-500-ND
Sleeve X 500' (152.40m) Black, White

Sleeve X 500' (152.40m) Black, White

Buy Now Datasheet
Sleeving, Expandable, 6.35Mm, Black/white Tracer,, 500Ft; Sleeving / Tubing Type Alpha Wire - 28B5996 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 6.35Mm, Black/white Tracer,, 500Ft; Sleeving / Tubing Type Alpha Wire
28B5996
Sleeving, Expandable, 6.35Mm, Black/white Tracer,, 500Ft; Sleeving / Tubing Type Alpha Wire 28B5996
SLEEVING, EXPANDABLE, 6.35MM, BLACK/WHITE TRACER,, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:152.4m; Product Range:- RoHS Compliant: No

SLEEVING, EXPANDABLE, 6.35MM, BLACK/WHITE TRACER,, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:152.4m; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number AG120NF12BK-500-ND 28B5996
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable, 6.35Mm, Black/white Tracer,, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -75 to 125 C (-103 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details