Alpha Wire Spiral Wrap, Expandable Sleeving G12011/4 WH003

Description
Sleeve X 250' (76.20m) White, Black
Request a Quote Datasheet
Description
Sleeve X 250' (76.20m) White, Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G12011/4WH003-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G12011/4WH003-ND
Spiral Wrap, Expandable Sleeving G12011/4WH003-ND
Sleeve X 250' (76.20m) White, Black

Sleeve X 250' (76.20m) White, Black

Buy Now Datasheet
Sleeving, Expandable Braid, 44.45Mm, White, 250Ft; Sleeving / Tubing Type Alpha Wire - 66F2141 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 44.45Mm, White, 250Ft; Sleeving / Tubing Type Alpha Wire
66F2141
Sleeving, Expandable Braid, 44.45Mm, White, 250Ft; Sleeving / Tubing Type Alpha Wire 66F2141
SLEEVING, EXPANDABLE BRAID, 44.45MM, WHITE, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:White; Internal Diameter:44.45mm; Body Material:Polyester; Colour:White RoHS Compliant: No

SLEEVING, EXPANDABLE BRAID, 44.45MM, WHITE, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:White; Internal Diameter:44.45mm; Body Material:Polyester; Colour:White RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G12011/4WH003-ND 66F2141
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braid, 44.45Mm, White, 250Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -75 to 125 C (-103 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 065027-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details