Alpha Wire Spiral Wrap, Expandable Sleeving G12011/4 BK003

Description
Sleeve X 250' (76.20m) Black, White
Request a Quote Datasheet
Description
Sleeve X 250' (76.20m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G12011/4BK003-250-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G12011/4BK003-250-ND
Spiral Wrap, Expandable Sleeving G12011/4BK003-250-ND
Sleeve X 250' (76.20m) Black, White

Sleeve X 250' (76.20m) Black, White

Buy Now Datasheet
Sleeving, Expandable, 19.05Mm Id, 250Ft, Black; Sleeving / Tubing Type Alpha Wire - 92F7320 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 19.05Mm Id, 250Ft, Black; Sleeving / Tubing Type Alpha Wire
92F7320
Sleeving, Expandable, 19.05Mm Id, 250Ft, Black; Sleeving / Tubing Type Alpha Wire 92F7320
SLEEVING, EXPANDABLE, 19.05MM ID, 250FT, BLACK; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: No

SLEEVING, EXPANDABLE, 19.05MM ID, 250FT, BLACK; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G12011/4BK003-250-ND 92F7320
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable, 19.05Mm Id, 250Ft, Black; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PE (Polyester)
Operating Temperature -75 to 125 C (-103 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S46-S36-46 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.81 inch (46 mm)
View Details