Alpha Wire Sleeving, Expandable Braid, 11.09Mm, White, 500Ft; Sleeving / Tubing Type Alpha Wire G1201/4 WH002

Description
SLEEVING, EXPANDABLE BRAID, 11.09MM, WHITE, 500FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:White; Internal Diameter:11.09mm; Length - Metric:152.4m; Product Range:- RoHS Compliant: No
Datasheet
Description
SLEEVING, EXPANDABLE BRAID, 11.09MM, WHITE, 500FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:White; Internal Diameter:11.09mm; Length - Metric:152.4m; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable Braid, 11.09Mm, White, 500Ft; Sleeving / Tubing Type Alpha Wire - 66F2144 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 11.09Mm, White, 500Ft; Sleeving / Tubing Type Alpha Wire
66F2144
Sleeving, Expandable Braid, 11.09Mm, White, 500Ft; Sleeving / Tubing Type Alpha Wire 66F2144
SLEEVING, EXPANDABLE BRAID, 11.09MM, WHITE, 500FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:White; Internal Diameter:11.09mm; Length - Metric:152.4m; Product Range:- RoHS Compliant: No

SLEEVING, EXPANDABLE BRAID, 11.09MM, WHITE, 500FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:White; Internal Diameter:11.09mm; Length - Metric:152.4m; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 66F2144
Product Name Sleeving, Expandable Braid, 11.09Mm, White, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details