Alpha Wire Spiral Wrap, Expandable Sleeving G1201/4 BK002

Description
Sleeve X 500' (152.40m) Black, White
Request a Quote Datasheet
Description
Sleeve X 500' (152.40m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - AG1201/4BK-500-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG1201/4BK-500-ND
Spiral Wrap, Expandable Sleeving AG1201/4BK-500-ND
Sleeve X 500' (152.40m) Black, White

Sleeve X 500' (152.40m) Black, White

Buy Now Datasheet
Sleeving, Expand, Polyester, Black, 500Ft; Sleeving / Tubing Type Alpha Wire - 92F7567 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expand, Polyester, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
92F7567
Sleeving, Expand, Polyester, Black, 500Ft; Sleeving / Tubing Type Alpha Wire 92F7567
SLEEVING, EXPAND, POLYESTER, BLACK, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:0.375mm; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:- RoHS Compliant: No

SLEEVING, EXPAND, POLYESTER, BLACK, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:0.375mm; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number AG1201/4BK-500-ND 92F7567
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expand, Polyester, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PE (Polyester)
Operating Temperature -75 to 125 C (-103 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details