Alpha Wire Spiral Wrap, Expandable Sleeving G1201/2 BK005

Description
Sleeve X 100' (30.48m) Black, White
Request a Quote Datasheet
Description
Sleeve X 100' (30.48m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1201/2BK005-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1201/2BK005-ND
Spiral Wrap, Expandable Sleeving G1201/2BK005-ND
Sleeve X 100' (30.48m) Black, White

Sleeve X 100' (30.48m) Black, White

Buy Now Datasheet
Sleeving, Expandable Braid, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 98F112 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
98F112
Sleeving, Expandable Braid, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 98F112
SLEEVING, EXPANDABLE BRAID, 6.35MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID, 6.35MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1201/2BK005-ND 98F112
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braid, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PE (Polyester)
Operating Temperature -75 to 125 C (-103 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details