Alpha Wire Spiral Wrap, Expandable Sleeving G110NF34 BK002

Description
Sleeve X 500' (152.40m) Black
Request a Quote Datasheet
Description
Sleeve X 500' (152.40m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G110NF34BK002-500-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G110NF34BK002-500-ND
Spiral Wrap, Expandable Sleeving G110NF34BK002-500-ND
Sleeve X 500' (152.40m) Black

Sleeve X 500' (152.40m) Black

Buy Now Datasheet
Sleeving, Expandable Braid, 15.9Mm, Pet, Black, 500Ft; Sleeving / Tubing Type Alpha Wire - 28B5955 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 15.9Mm, Pet, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
28B5955
Sleeving, Expandable Braid, 15.9Mm, Pet, Black, 500Ft; Sleeving / Tubing Type Alpha Wire 28B5955
SLEEVING, EXPANDABLE BRAID, 15.9MM, PET, BLACK, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:15.9mm; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID, 15.9MM, PET, BLACK, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:15.9mm; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G110NF34BK002-500-ND 28B5955
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braid, 15.9Mm, Pet, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Heat Shrink Tubing - 2345950 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.1260 inch (3.2 mm)
Length 47.24 inch (1200 mm)
View Details