Alpha Wire Wire & Cable Management G11013/4 NA007

Description
GRP11013/4 NATURAL 50 F
Request a Quote Datasheet
Description
GRP11013/4 NATURAL 50 F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - G11013/4 NA007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
G11013/4 NA007
Wire & Cable Management G11013/4 NA007
GRP11013/4 NATURAL 50 F

GRP11013/4 NATURAL 50 F

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1204400-G11013/4 NA007
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1204400-G11013/4 NA007
Win Source Part Number: 1204400-G11013/4 NA007 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: FIT® GRP-110 Type: Sleeve Color: Natural Features: Fungus Resistant Package: Spool Length: 50.00' (15.24m) Standard Package: 1 Material: Polyester, Halogen Free Type Attributes: Expandable Temperature Range - Operating: -75°C ~ 125°C Wall Thickness: 0.025" (0.64mm) Abrasion Protection: Abrasion and Cut Resistant Environment Protection: Corrosion Resistant Diameter - Inside, Non-Expanded: 1.250" (31.75mm) Diameter - Inside, Expanded: 2.750" (69.85mm) Alternative Parts (Cross-Reference): G11013/4-NA007; G11013/4NA007; G110134NA007; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8546.90.0000 Mfr: Alpha Wire Other Names: G11013/4NA007,G11013 /4 NA007-ND,GRP-110-1-3 /4 NA007 Base Product Number: G11013/4

Win Source Part Number: 1204400-G11013/4 NA007
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: FIT® GRP-110
Type: Sleeve
Color: Natural
Features: Fungus Resistant
Package: Spool
Length: 50.00' (15.24m)
Standard Package: 1
Material: Polyester, Halogen Free
Type Attributes: Expandable
Temperature Range - Operating: -75°C ~ 125°C
Wall Thickness: 0.025" (0.64mm)
Abrasion Protection: Abrasion and Cut Resistant
Environment Protection: Corrosion Resistant
Diameter - Inside, Non-Expanded: 1.250" (31.75mm)
Diameter - Inside, Expanded: 2.750" (69.85mm)
Alternative Parts (Cross-Reference): G11013/4-NA007; G11013/4NA007; G110134NA007;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8546.90.0000
Mfr: Alpha Wire
Other Names: G11013/4NA007,G11013/4 NA007-ND,GRP-110-1-3/4 NA007
Base Product Number: G11013/4

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number G11013/4 NA007 1204400-G11013/4 NA007
Product Name Wire & Cable Management Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W52-506-80 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RF Cables And RF Cable Assemblies - RF137 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details