Alpha Wire Spiral Wrap, Expandable Sleeving G1101/4 BK002

Description
Sleeve X 500' (152.40m) Black
Request a Quote Datasheet
Description
Sleeve X 500' (152.40m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - AG1101/4BK-500-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG1101/4BK-500-ND
Spiral Wrap, Expandable Sleeving AG1101/4BK-500-ND
Sleeve X 500' (152.40m) Black

Sleeve X 500' (152.40m) Black

Buy Now Datasheet
Sleeving, Expandable Braid, 3.175Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire - 92F7307 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 3.175Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
92F7307
Sleeving, Expandable Braid, 3.175Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire 92F7307
SLEEVING, EXPANDABLE BRAID, 3.175MM, BLACK, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:3.175mm; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID, 3.175MM, BLACK, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:3.175mm; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number AG1101/4BK-500-ND 92F7307
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braid, 3.175Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details