Alpha Wire Circular Cable Assemblies FW19EW127 BK401

Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet
Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - FW19EW127BK401-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
FW19EW127BK401-ND
Circular Cable Assemblies FW19EW127BK401-ND
Cable Assembly 65.6' (20.0m)

Cable Assembly 65.6' (20.0m)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - M23 Male 90 Deg to M23 Female 90° - 20AWG & 17AWG 19 Poles - FW19EW127 - Black - 20M (65.6ft) - ALPFW19EW127-BK401 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M23 Male 90 Deg to M23 Female 90° - 20AWG & 17AWG 19 Poles - FW19EW127 - Black - 20M (65.6ft)
ALPFW19EW127-BK401
OBSOLETE - Alpha Connect Cordset - M23 Male 90 Deg to M23 Female 90° - 20AWG & 17AWG 19 Poles - FW19EW127 - Black - 20M (65.6ft) ALPFW19EW127-BK401
Alpha Connect M23 cordsets can be used for power distribution applications on factory floors, or to connect distribution boxes to control devices such as PLCs. Unshielded. Zero Halogen Polyurethane Jacket. 20M (65.6ft) length. Alpha Wire part number FW19EW127 BK401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : FW19EW127 BK401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M23 Male 90 deg / M23 Female 90 deg NUMBER OF POSITIONS : 19 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 19 AWG/GAUGE : 20 & 17 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSWU

Alpha Connect M23 cordsets can be used for power distribution applications on factory floors, or to connect distribution boxes to control devices such as PLCs. Unshielded. Zero Halogen Polyurethane Jacket. 20M (65.6ft) length. Alpha Wire part number FW19EW127 BK401. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : FW19EW127 BK401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M23 Male 90 deg / M23 Female 90 deg NUMBER OF POSITIONS : 19 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 19 AWG/GAUGE : 20 & 17 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSWU

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - FW19EW127 BK401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
FW19EW127 BK401
Cable Assemblies - Circular Cable Assemblies FW19EW127 BK401
CBL 19POS MALE TO FMALE 65.6'

CBL 19POS MALE TO FMALE 65.6'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FW19EW127BK401-ND ALPFW19EW127-BK401 FW19EW127 BK401
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M23 Male 90 Deg to M23 Female 90° - 20AWG & 17AWG 19 Poles - FW19EW127 - Black - 20M (65.6ft) Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Test Cable, RG142B/U - 1146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details