Alpha Wire Shrinkable Soldering Sleeve, Transparent; Connector Type Alpha Wire FSLV22 CL076

Description
SHRINKABLE SOLDERING SLEEVE, TRANSPARENT; Connector Type:Solder Sleeve; Series:FIT-SLV; Insulator Color:Transparent Blue; Insulator Material:PVDF; I.D. Min:3.18mm; Leaded Process Compatible:No; Pack Quantity:100 RoHS Compliant: No
Datasheet
Description
SHRINKABLE SOLDERING SLEEVE, TRANSPARENT; Connector Type:Solder Sleeve; Series:FIT-SLV; Insulator Color:Transparent Blue; Insulator Material:PVDF; I.D. Min:3.18mm; Leaded Process Compatible:No; Pack Quantity:100 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrinkable Soldering Sleeve, Transparent; Connector Type Alpha Wire - 66F2459 - Newark, An Avnet Company
Chicago, IL, United States
Shrinkable Soldering Sleeve, Transparent; Connector Type Alpha Wire
66F2459
Shrinkable Soldering Sleeve, Transparent; Connector Type Alpha Wire 66F2459
SHRINKABLE SOLDERING SLEEVE, TRANSPARENT; Connector Type:Solder Sleeve; Series:FIT-SLV; Insulator Color:Transparent Blue; Insulator Material:PVDF; I.D. Min:3.18mm; Leaded Process Compatible:No; Pack Quantity:100 RoHS Compliant: No

SHRINKABLE SOLDERING SLEEVE, TRANSPARENT; Connector Type:Solder Sleeve; Series:FIT-SLV; Insulator Color:Transparent Blue; Insulator Material:PVDF; I.D. Min:3.18mm; Leaded Process Compatible:No; Pack Quantity:100 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F2459
Product Name Shrinkable Soldering Sleeve, Transparent; Connector Type Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC 90° Plug (Long) - 150513-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details