Alpha Wire Heat Shrink Wire Marking Sleeves, 3.18Mm Id, Po, Yellow, Pk250; Marker Type Alpha Wire FPRINT1/8 YL082

Description
HEAT SHRINK WIRE MARKING SLEEVES, 3.18MM ID, PO, YELLOW, PK250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:-; I.D. Min:3.18mm; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK WIRE MARKING SLEEVES, 3.18MM ID, PO, YELLOW, PK250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:-; I.D. Min:3.18mm; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Wire Marking Sleeves, 3.18Mm Id, Po, Yellow, Pk250; Marker Type Alpha Wire - 93F5821 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Wire Marking Sleeves, 3.18Mm Id, Po, Yellow, Pk250; Marker Type Alpha Wire
93F5821
Heat Shrink Wire Marking Sleeves, 3.18Mm Id, Po, Yellow, Pk250; Marker Type Alpha Wire 93F5821
HEAT SHRINK WIRE MARKING SLEEVES, 3.18MM ID, PO, YELLOW, PK250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:-; I.D. Min:3.18mm; Shrink Ratio:3:1 RoHS Compliant: Yes

HEAT SHRINK WIRE MARKING SLEEVES, 3.18MM ID, PO, YELLOW, PK250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:-; I.D. Min:3.18mm; Shrink Ratio:3:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 93F5821
Product Name Heat Shrink Wire Marking Sleeves, 3.18Mm Id, Po, Yellow, Pk250; Marker Type Alpha Wire
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
1/4 Routing and Protection TIC, Nylon, Natural - AP01TIC25N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.250 inch (6.35 mm)
View Details