Alpha Wire Protective Hoses, Solid Tubing, Sleeving FNT3/4 BK005

Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.820"" (20.83mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.820"" (20.83mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - FNT3/4BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
FNT3/4BK005-100-ND
Protective Hoses, Solid Tubing, Sleeving FNT3/4BK005-100-ND
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.820"" (20.83mm) 100' (30.48m)"

"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.820"" (20.83mm) 100' (30.48m)"

Buy Now Datasheet
Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire - 86K1483 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire
86K1483
Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire 86K1483
TUBING, FLEXIBLE LIQUIDTIGHT, BLACK; Sleeving / Tubing Type:-; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:21.34mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FNT Series; Body Material:PVC RoHS Compliant: Yes

TUBING, FLEXIBLE LIQUIDTIGHT, BLACK; Sleeving / Tubing Type:-; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:21.34mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FNT Series; Body Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number FNT3/4BK005-100-ND 86K1483
Product Name Protective Hoses, Solid Tubing, Sleeving Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0838016004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Heat Shrink Tubing - 2887448 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details