Alpha Wire FIT-Clear Tubing; 2:1 Shrink Ratio; 150deg C Shrink Temp; UL-VW-1 FITCLEAR3/32 CL005

Description
The new FIT-CLEAR is a modified polyvinylidene fluoride (PVDF) based, clear heat shrinkable tubing that is ideal in applications where flame retardancy is critical. FIT-CLEAR has numerous advantages over other transparent heat shrink tubing products. Features: • Tubing Remains Crystal Clear After Inspection, Allowing Information Beneath Tubing to Remain Easily Legible • Low Shrink Temperature of 150°C Saves Installation Time and Protects the Underlying Substrate from Excessive Heating • Excellent Flame Retardancy and Chemical Resistance
Description
The new FIT-CLEAR is a modified polyvinylidene fluoride (PVDF) based, clear heat shrinkable tubing that is ideal in applications where flame retardancy is critical. FIT-CLEAR has numerous advantages over other transparent heat shrink tubing products. Features: • Tubing Remains Crystal Clear After Inspection, Allowing Information Beneath Tubing to Remain Easily Legible • Low Shrink Temperature of 150°C Saves Installation Time and Protects the Underlying Substrate from Excessive Heating • Excellent Flame Retardancy and Chemical Resistance

Suppliers

Company
Product
Description
Supplier Links
FIT-Clear Tubing; 2:1 Shrink Ratio; 150deg C Shrink Temp; UL-VW-1 - 70137724 - Allied Electronics, Inc.
Fort Worth, TX, USA
FIT-Clear Tubing; 2:1 Shrink Ratio; 150deg C Shrink Temp; UL-VW-1
70137724
FIT-Clear Tubing; 2:1 Shrink Ratio; 150deg C Shrink Temp; UL-VW-1 70137724
The new FIT-CLEAR is a modified polyvinylidene fluoride (PVDF) based, clear heat shrinkable tubing that is ideal in applications where flame retardancy is critical. FIT-CLEAR has numerous advantages over other transparent heat shrink tubing products. Features: • Tubing Remains Crystal Clear After Inspection, Allowing Information Beneath Tubing to Remain Easily Legible • Low Shrink Temperature of 150°C Saves Installation Time and Protects the Underlying Substrate from Excessive Heating • Excellent Flame Retardancy and Chemical Resistance

The new FIT-CLEAR is a modified polyvinylidene fluoride (PVDF) based, clear heat shrinkable tubing that is ideal in applications where flame retardancy is critical. FIT-CLEAR has numerous advantages over other transparent heat shrink tubing products.
Features:
• Tubing Remains Crystal Clear After Inspection, Allowing Information Beneath Tubing to Remain Easily Legible
• Low Shrink Temperature of 150°C Saves Installation Time and Protects the Underlying Substrate from Excessive Heating
• Excellent Flame Retardancy and Chemical Resistance

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70137724
Product Name FIT-Clear Tubing; 2:1 Shrink Ratio; 150deg C Shrink Temp; UL-VW-1
Length 1200 inch (30480 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 136144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.76 inch (70 mm)
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details