Alpha Wire Heat shrink tubing, adhesive; shrinkage2.000 in. to 0.750 in.; six 12" pcs/pkg FIT70024 BK132

Description
Mastic Lined, 3 to 1 @ 121 °C Shrink Ratio, -55 to +90 °C Operating Temperature, Bondings Recommend for use with XTRA Guard® 3 extra-durable outdoor direct-burial cables. Specifications: Operating Temperatures: –55°C to 90°C. Shrink Ratio: 3 to 1 @ 121°C. Tensile Strength: 2250 psi. Ultimate Elongation: 350%. Longitudinal Shrinkage: –5%. Non-corrosive. Fungus Resistance: No growth. Dielectric Strength: 350 V/mil. Color: Black. Choose FIT®-700 for: Bonding Adhesive to Most Materials Environmental and Water-Tight Seal Prevents Wicking and Fills Interstices Tubing Sizes Match 14 AWG to 2000 MCM Sizes Superior Strength High Voltage FIT®-700 Applications: High Voltage Spices (Up to 2 KV) XTRA Guard® 3 Applications Underground Utility Applications Water Resistant Connections Direct Burial Outdoor Insulation and Protection
Description
Mastic Lined, 3 to 1 @ 121 °C Shrink Ratio, -55 to +90 °C Operating Temperature, Bondings Recommend for use with XTRA Guard® 3 extra-durable outdoor direct-burial cables. Specifications: Operating Temperatures: –55°C to 90°C. Shrink Ratio: 3 to 1 @ 121°C. Tensile Strength: 2250 psi. Ultimate Elongation: 350%. Longitudinal Shrinkage: –5%. Non-corrosive. Fungus Resistance: No growth. Dielectric Strength: 350 V/mil. Color: Black. Choose FIT®-700 for: Bonding Adhesive to Most Materials Environmental and Water-Tight Seal Prevents Wicking and Fills Interstices Tubing Sizes Match 14 AWG to 2000 MCM Sizes Superior Strength High Voltage FIT®-700 Applications: High Voltage Spices (Up to 2 KV) XTRA Guard® 3 Applications Underground Utility Applications Water Resistant Connections Direct Burial Outdoor Insulation and Protection

Suppliers

Company
Product
Description
Supplier Links
Heat shrink tubing, adhesive; shrinkage2.000 in. to 0.750 in.; six 12
Fort Worth, TX, USA
Heat shrink tubing, adhesive; shrinkage2.000 in. to 0.750 in.; six 12" pcs/pkg
70139178
Heat shrink tubing, adhesive; shrinkage2.000 in. to 0.750 in.; six 12" pcs/pkg 70139178
Mastic Lined, 3 to 1 @ 121 °C Shrink Ratio, -55 to +90 °C Operating Temperature, Bondings Recommend for use with XTRA Guard® 3 extra-durable outdoor direct-burial cables. Specifications: Operating Temperatures: –55°C to 90°C. Shrink Ratio: 3 to 1 @ 121°C. Tensile Strength: 2250 psi. Ultimate Elongation: 350%. Longitudinal Shrinkage: –5%. Non-corrosive. Fungus Resistance: No growth. Dielectric Strength: 350 V/mil. Color: Black. Choose FIT®-700 for: Bonding Adhesive to Most Materials Environmental and Water-Tight Seal Prevents Wicking and Fills Interstices Tubing Sizes Match 14 AWG to 2000 MCM Sizes Superior Strength High Voltage FIT®-700 Applications: High Voltage Spices (Up to 2 KV) XTRA Guard® 3 Applications Underground Utility Applications Water Resistant Connections Direct Burial Outdoor Insulation and Protection

Mastic Lined, 3 to 1 @ 121 °C Shrink Ratio, -55 to +90 °C Operating Temperature, Bondings
Recommend for use with XTRA

  • Guard® 3 extra-durable outdoor direct-burial cables. Specifications: Operating Temperatures: –55°C to 90°C. Shrink Ratio: 3 to 1 @ 121°C. Tensile Strength: 2250 psi. Ultimate Elongation: 350%. Longitudinal Shrinkage: –5%. Non-corrosive. Fungus Resistance: No growth. Dielectric Strength: 350 V/mil. Color: Black.
    Choose FIT®-700 for:
  • Bonding Adhesive to Most Materials
  • Environmental and Water-Tight Seal
  • Prevents Wicking and Fills Interstices
  • Tubing Sizes Match 14 AWG to 2000 MCM Sizes
  • Superior Strength
  • High Voltage FIT®-700 Applications:
  • High Voltage Spices (Up to 2 KV)
  • XTRA
  • Guard® 3 Applications
  • Underground Utility Applications
  • Water Resistant Connections
  • Direct Burial
  • Outdoor Insulation and Protection
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139178
Product Name Heat shrink tubing, adhesive; shrinkage2.000 in. to 0.750 in.; six 12" pcs/pkg
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-04-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details