Alpha Wire SHRINKABLE TUBING, 4 TO 1 SHRINK RATIO IRRADIATED POLYOLEFIN FIT42111/2 BK105

Description
Stands up to your toughest tests. FIT® 421 is a tough,irradiated polyolefin with a 4:1 shrinkage ratio that solves the problem of covering and protecting the connections between cables and bulky connectors. Applications: Insulation and protection for connector-to-cable terminations; harmless jacket sleeving repair; coverage of irregular shapes not possible with 2:1 shrink ratio material. Specifications. Operating Temperature: –55°C to +135°C. Shrinkage Ratio: 4:1 at 121°C. Tensile Strength: 1500 psi. Longitudinal Shrinkage: 50% maximum. MIL-I-23053/5B Class 1 over expanded. AMS 3636D. Non-corrosive; self-extinguishing. Color: Black.
Description
Stands up to your toughest tests. FIT® 421 is a tough,irradiated polyolefin with a 4:1 shrinkage ratio that solves the problem of covering and protecting the connections between cables and bulky connectors. Applications: Insulation and protection for connector-to-cable terminations; harmless jacket sleeving repair; coverage of irregular shapes not possible with 2:1 shrink ratio material. Specifications. Operating Temperature: –55°C to +135°C. Shrinkage Ratio: 4:1 at 121°C. Tensile Strength: 1500 psi. Longitudinal Shrinkage: 50% maximum. MIL-I-23053/5B Class 1 over expanded. AMS 3636D. Non-corrosive; self-extinguishing. Color: Black.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
SHRINKABLE TUBING, 4 TO 1 SHRINK RATIO IRRADIATED POLYOLEFIN
70139216
SHRINKABLE TUBING, 4 TO 1 SHRINK RATIO IRRADIATED POLYOLEFIN 70139216
Stands up to your toughest tests. FIT® 421 is a tough,irradiated polyolefin with a 4:1 shrinkage ratio that solves the problem of covering and protecting the connections between cables and bulky connectors. Applications: Insulation and protection for connector-to-cable terminations; harmless jacket sleeving repair; coverage of irregular shapes not possible with 2:1 shrink ratio material. Specifications. Operating Temperature: –55°C to +135°C. Shrinkage Ratio: 4:1 at 121°C. Tensile Strength: 1500 psi. Longitudinal Shrinkage: 50% maximum. MIL-I-23053/5B Class 1 over expanded. AMS 3636D. Non-corrosive; self-extinguishing. Color: Black.

Stands up to your toughest tests. FIT® 421 is a tough,irradiated polyolefin with a 4:1 shrinkage ratio that solves the problem of covering and protecting the connections between cables and bulky connectors. Applications: Insulation and protection for connector-to-cable terminations; harmless jacket sleeving repair; coverage of irregular shapes not possible with 2:1 shrink ratio material. Specifications. Operating Temperature: –55°C to +135°C. Shrinkage Ratio: 4:1 at 121°C. Tensile Strength: 1500 psi. Longitudinal Shrinkage: 50% maximum. MIL-I-23053/5B Class 1 over expanded. AMS 3636D. Non-corrosive; self-extinguishing. Color: Black.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139216
Product Name SHRINKABLE TUBING, 4 TO 1 SHRINK RATIO IRRADIATED POLYOLEFIN
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Alfagomma® 0.61 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0154 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.6100 inch (15.49 mm)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/2-01-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details