Alpha Wire Tubing, Heat Shrink; 14 AWG; 0.092 in. (Min.); 0.072 in. (Max.); 0.009 in. FIT40014 NA103

Description
Chemical Resistant Heat Shrink Tubing, -67 to +200°C Operating Temperature, Natural Color Extreme chemical/high heat resistant heat shrink. Approximately 1.2 to 1 shrink ratio at 176°C. Use for fiber optic fusion splice, strain relief for contact area on high-density connectors, XTRA GUARD® 4 and XTRA GUARD® 5 cable. Specifications. Operating Temperature: –67°C to 204°C. Tensile Strength: 3100 psi. Ultimate Elongation: 300%. Longitudinal Shrinkage: 10%. Color: Natural. 4 foot lengths.
Description
Chemical Resistant Heat Shrink Tubing, -67 to +200°C Operating Temperature, Natural Color Extreme chemical/high heat resistant heat shrink. Approximately 1.2 to 1 shrink ratio at 176°C. Use for fiber optic fusion splice, strain relief for contact area on high-density connectors, XTRA GUARD® 4 and XTRA GUARD® 5 cable. Specifications. Operating Temperature: –67°C to 204°C. Tensile Strength: 3100 psi. Ultimate Elongation: 300%. Longitudinal Shrinkage: 10%. Color: Natural. 4 foot lengths.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tubing, Heat Shrink; 14 AWG; 0.092 in. (Min.); 0.072 in. (Max.); 0.009 in.
70139195
Tubing, Heat Shrink; 14 AWG; 0.092 in. (Min.); 0.072 in. (Max.); 0.009 in. 70139195
Chemical Resistant Heat Shrink Tubing, -67 to +200°C Operating Temperature, Natural Color Extreme chemical/high heat resistant heat shrink. Approximately 1.2 to 1 shrink ratio at 176°C. Use for fiber optic fusion splice, strain relief for contact area on high-density connectors, XTRA GUARD® 4 and XTRA GUARD® 5 cable. Specifications. Operating Temperature: –67°C to 204°C. Tensile Strength: 3100 psi. Ultimate Elongation: 300%. Longitudinal Shrinkage: 10%. Color: Natural. 4 foot lengths.

Chemical Resistant Heat Shrink Tubing, -67 to +200°C Operating Temperature, Natural Color
Extreme chemical/high heat resistant heat shrink. Approximately 1.2 to 1 shrink ratio at 176°C. Use for fiber optic fusion splice, strain relief for contact area on high-density connectors, XTRA

  • GUARD® 4 and XTRA
  • GUARD® 5 cable. Specifications. Operating Temperature: –67°C to 204°C. Tensile Strength: 3100 psi. Ultimate Elongation: 300%. Longitudinal Shrinkage: 10%. Color: Natural. 4 foot lengths.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139195
Product Name Tubing, Heat Shrink; 14 AWG; 0.092 in. (Min.); 0.072 in. (Max.); 0.009 in.
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-07-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details