Alpha Wire Tube, Shrink; 3/4 in. ID; 3:1 @ 135 degC; 250 Ft.; Black; UL Std 224 FIT321V3/4 BK003

Description
Low temperature, thin wall flexible shrink tubing. The 3:1 shrink ratio enables this product to be applied over obstructions/substra tes with sizes that exceed traditional 2:1 heat shrink products. Use for wire harnesses, cable/connector protection/repair, insulation of terminals. Specifications. Operating Temperature: –45°C to 125°C. Shrink Ratio: 3:1. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: 3%. UL Standard 224. Colors: Black and white. Stocked in black.
Description
Low temperature, thin wall flexible shrink tubing. The 3:1 shrink ratio enables this product to be applied over obstructions/substra tes with sizes that exceed traditional 2:1 heat shrink products. Use for wire harnesses, cable/connector protection/repair, insulation of terminals. Specifications. Operating Temperature: –45°C to 125°C. Shrink Ratio: 3:1. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: 3%. UL Standard 224. Colors: Black and white. Stocked in black.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tube, Shrink; 3/4 in. ID; 3:1 @ 135 degC; 250 Ft.; Black; UL Std 224
70139191
Tube, Shrink; 3/4 in. ID; 3:1 @ 135 degC; 250 Ft.; Black; UL Std 224 70139191
Low temperature, thin wall flexible shrink tubing. The 3:1 shrink ratio enables this product to be applied over obstructions/substra tes with sizes that exceed traditional 2:1 heat shrink products. Use for wire harnesses, cable/connector protection/repair, insulation of terminals. Specifications. Operating Temperature: –45°C to 125°C. Shrink Ratio: 3:1. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: 3%. UL Standard 224. Colors: Black and white. Stocked in black.

Low temperature, thin wall flexible shrink tubing. The 3:1 shrink ratio enables this product to be applied over obstructions/substrates with sizes that exceed traditional 2:1 heat shrink products. Use for wire harnesses, cable/connector protection/repair, insulation of terminals. Specifications. Operating Temperature: –45°C to 125°C. Shrink Ratio: 3:1. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: 3%. UL Standard 224. Colors: Black and white. Stocked in black.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139191
Product Name Tube, Shrink; 3/4 in. ID; 3:1 @ 135 degC; 250 Ft.; Black; UL Std 224
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 6 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF6 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 6 inch (152 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Boots - 049285-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details