Alpha Wire Tube, Shrink; 1/4 in. ID; 3:1 @ 135 degC; 250 Ft.; Black; UL Std 224 FIT321V1/4 BK003

Description
Low temperature, thin wall flexible shrink tubing. The 3:1 shrink ratio enables this product to be applied over obstructions/substra tes with sizes that exceed traditional 2:1 heat shrink products. Use for wire harnesses, cable/connector protection/repair, insulation of terminals. Specifications. Operating Temperature: –45°C to 125°C. Shrink Ratio: 3:1. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: 3%. UL Standard 224. Colors: Black and white. Stocked in black.
Description
Low temperature, thin wall flexible shrink tubing. The 3:1 shrink ratio enables this product to be applied over obstructions/substra tes with sizes that exceed traditional 2:1 heat shrink products. Use for wire harnesses, cable/connector protection/repair, insulation of terminals. Specifications. Operating Temperature: –45°C to 125°C. Shrink Ratio: 3:1. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: 3%. UL Standard 224. Colors: Black and white. Stocked in black.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tube, Shrink; 1/4 in. ID; 3:1 @ 135 degC; 250 Ft.; Black; UL Std 224
70139188
Tube, Shrink; 1/4 in. ID; 3:1 @ 135 degC; 250 Ft.; Black; UL Std 224 70139188
Low temperature, thin wall flexible shrink tubing. The 3:1 shrink ratio enables this product to be applied over obstructions/substra tes with sizes that exceed traditional 2:1 heat shrink products. Use for wire harnesses, cable/connector protection/repair, insulation of terminals. Specifications. Operating Temperature: –45°C to 125°C. Shrink Ratio: 3:1. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: 3%. UL Standard 224. Colors: Black and white. Stocked in black.

Low temperature, thin wall flexible shrink tubing. The 3:1 shrink ratio enables this product to be applied over obstructions/substrates with sizes that exceed traditional 2:1 heat shrink products. Use for wire harnesses, cable/connector protection/repair, insulation of terminals. Specifications. Operating Temperature: –45°C to 125°C. Shrink Ratio: 3:1. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: 3%. UL Standard 224. Colors: Black and white. Stocked in black.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139188
Product Name Tube, Shrink; 1/4 in. ID; 3:1 @ 135 degC; 250 Ft.; Black; UL Std 224
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 2.36 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0604 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.36 inch (59.94 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
shrink tube - 059275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details