Alpha Wire Tube, Shrink; 1/2 in. ID; 3:1 @ 135 degC; 150 Ft.; Black; UL Std 224 FIT321V1/2 BK016

Description
Low temperature, thin wall flexible shrink tubing. The 3:1 shrink ratio enables this product to be applied over obstructions/substra tes with sizes that exceed traditional 2:1 heat shrink products. Use for wire harnesses, cable/connector protection/repair, insulation of terminals. Specifications. Operating Temperature: –45°C to 125°C. Shrink Ratio: 3:1. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: 3%. UL Standard 224. Colors: Black and white. Stocked in black.
Description
Low temperature, thin wall flexible shrink tubing. The 3:1 shrink ratio enables this product to be applied over obstructions/substra tes with sizes that exceed traditional 2:1 heat shrink products. Use for wire harnesses, cable/connector protection/repair, insulation of terminals. Specifications. Operating Temperature: –45°C to 125°C. Shrink Ratio: 3:1. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: 3%. UL Standard 224. Colors: Black and white. Stocked in black.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tube, Shrink; 1/2 in. ID; 3:1 @ 135 degC; 150 Ft.; Black; UL Std 224
70139190
Tube, Shrink; 1/2 in. ID; 3:1 @ 135 degC; 150 Ft.; Black; UL Std 224 70139190
Low temperature, thin wall flexible shrink tubing. The 3:1 shrink ratio enables this product to be applied over obstructions/substra tes with sizes that exceed traditional 2:1 heat shrink products. Use for wire harnesses, cable/connector protection/repair, insulation of terminals. Specifications. Operating Temperature: –45°C to 125°C. Shrink Ratio: 3:1. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: 3%. UL Standard 224. Colors: Black and white. Stocked in black.

Low temperature, thin wall flexible shrink tubing. The 3:1 shrink ratio enables this product to be applied over obstructions/substrates with sizes that exceed traditional 2:1 heat shrink products. Use for wire harnesses, cable/connector protection/repair, insulation of terminals. Specifications. Operating Temperature: –45°C to 125°C. Shrink Ratio: 3:1. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: 3%. UL Standard 224. Colors: Black and white. Stocked in black.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139190
Product Name Tube, Shrink; 1/2 in. ID; 3:1 @ 135 degC; 150 Ft.; Black; UL Std 224
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details