Alpha Wire Tubing, Heat Shrink; 3/8 in.; 0.050 in.Black; 1500 PSI; -10% FIT3003/8 BK069

Description
Heat Shrink Tubing, 1500 psi Tensile Strength, 500 V⁄mil Dielectric Strength When heated, the outer jacket shrinks and the inner wall melts and flows. The result is semi-rigid tubing with an inner wall that seals and provides tough mechanical protection. The tubing shrinks to 15% to 40% of the supplied diameter depending on the size at 135°C. Longitudinal shrinkage is 10% nominal. Non-flame retardant. Does not support fungus growth. Operating Temperature: –55°C to 110°C. Tensile Strength: 1500 psi nominal. All sizes available in black, but only one additional color is available for each size (see right). For 6" lengths, insert ‘5’ where N appears in the stock number. For 4’ lengths, insert ‘7’ where N appears in the stock number. MIL-l-23053/4B, Class 1 AMS-3634 UL Standard 224 UL Recognized (Black Only)
Description
Heat Shrink Tubing, 1500 psi Tensile Strength, 500 V⁄mil Dielectric Strength When heated, the outer jacket shrinks and the inner wall melts and flows. The result is semi-rigid tubing with an inner wall that seals and provides tough mechanical protection. The tubing shrinks to 15% to 40% of the supplied diameter depending on the size at 135°C. Longitudinal shrinkage is 10% nominal. Non-flame retardant. Does not support fungus growth. Operating Temperature: –55°C to 110°C. Tensile Strength: 1500 psi nominal. All sizes available in black, but only one additional color is available for each size (see right). For 6" lengths, insert ‘5’ where N appears in the stock number. For 4’ lengths, insert ‘7’ where N appears in the stock number. MIL-l-23053/4B, Class 1 AMS-3634 UL Standard 224 UL Recognized (Black Only)

Suppliers

Company
Product
Description
Supplier Links
Tubing, Heat Shrink; 3/8 in.; 0.050 in.Black; 1500 PSI; -10% - 70140363 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 3/8 in.; 0.050 in.Black; 1500 PSI; -10%
70140363
Tubing, Heat Shrink; 3/8 in.; 0.050 in.Black; 1500 PSI; -10% 70140363
Heat Shrink Tubing, 1500 psi Tensile Strength, 500 V⁄mil Dielectric Strength When heated, the outer jacket shrinks and the inner wall melts and flows. The result is semi-rigid tubing with an inner wall that seals and provides tough mechanical protection. The tubing shrinks to 15% to 40% of the supplied diameter depending on the size at 135°C. Longitudinal shrinkage is 10% nominal. Non-flame retardant. Does not support fungus growth. Operating Temperature: –55°C to 110°C. Tensile Strength: 1500 psi nominal. All sizes available in black, but only one additional color is available for each size (see right). For 6" lengths, insert ‘5’ where N appears in the stock number. For 4’ lengths, insert ‘7’ where N appears in the stock number. MIL-l-23053/4B, Class 1 AMS-3634 UL Standard 224 UL Recognized (Black Only)

Heat Shrink Tubing, 1500 psi Tensile Strength, 500 V⁄mil Dielectric Strength
When heated, the outer jacket shrinks and the inner wall melts and flows. The result is semi-rigid tubing with an inner wall that seals and provides tough mechanical protection. The tubing shrinks to 15% to 40% of the supplied diameter depending on the size at 135°C. Longitudinal shrinkage is 10% nominal. Non-flame retardant. Does not support fungus growth. Operating Temperature: –55°C to 110°C. Tensile Strength: 1500 psi nominal. All sizes available in black, but only one additional color is available for each size (see right). For 6" lengths, insert ‘5’ where N appears in the stock number. For 4’ lengths, insert ‘7’ where N appears in the stock number.

  • MIL-l-23053/4B, Class 1 AMS-3634
  • UL Standard 224
  • UL Recognized (Black Only)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70140363
Product Name Tubing, Heat Shrink; 3/8 in.; 0.050 in.Black; 1500 PSI; -10%
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S12-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details