FIT® 221 is the most widely used general purpose heat-shrinkable tubing. It is flexible, flame-retardant, self-extinguishing and fungus-resistant. The tubing shrinks a minimum of 50% of supplied diameter at 121°C with longitudinal shrinkage at 5% (UL224). Operating Temperature: –55°C to 135°C. Tensile Strength: 1500 psi.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 70140069 |
| Product Name | Tube, Shrink; 1/8 in. ID; 2:1 @ 121 degC; 4 Ft. pcs(x25); Black |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |