Alpha Wire Tubing, Heat Shrinkable; 1/8 in.; 0.125in.; 0.062 in.; 0.025 in.; Black; -15 % FIT1051/8 BK005

Description
Heat Shrink Tubing FIT® 105 is an economical alternative to crosslinked polyolefin tubing in some circumstances. Features high mechanical strength and excellent flexibility. It will not cold flow or melt and will not split — even over sharp edges. It is flame-retardant, self extinguishing, and does not support fungus growth (MIL-l-7444). The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 10% nominal. Operating Temperature: –35°C to 105°C. Tensile strength 2600 psi nominal. Stocked in black. UL Recognized/CSA Certified, MIL-l-23053/2C*
Description
Heat Shrink Tubing FIT® 105 is an economical alternative to crosslinked polyolefin tubing in some circumstances. Features high mechanical strength and excellent flexibility. It will not cold flow or melt and will not split — even over sharp edges. It is flame-retardant, self extinguishing, and does not support fungus growth (MIL-l-7444). The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 10% nominal. Operating Temperature: –35°C to 105°C. Tensile strength 2600 psi nominal. Stocked in black. UL Recognized/CSA Certified, MIL-l-23053/2C*

Suppliers

Company
Product
Description
Supplier Links
Tubing, Heat Shrinkable; 1/8 in.; 0.125in.; 0.062 in.; 0.025 in.; Black; -15 % - 70139131 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrinkable; 1/8 in.; 0.125in.; 0.062 in.; 0.025 in.; Black; -15 %
70139131
Tubing, Heat Shrinkable; 1/8 in.; 0.125in.; 0.062 in.; 0.025 in.; Black; -15 % 70139131
Heat Shrink Tubing FIT® 105 is an economical alternative to crosslinked polyolefin tubing in some circumstances. Features high mechanical strength and excellent flexibility. It will not cold flow or melt and will not split — even over sharp edges. It is flame-retardant, self extinguishing, and does not support fungus growth (MIL-l-7444). The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 10% nominal. Operating Temperature: –35°C to 105°C. Tensile strength 2600 psi nominal. Stocked in black. UL Recognized/CSA Certified, MIL-l-23053/2C*

Heat Shrink Tubing
FIT® 105 is an economical alternative to crosslinked polyolefin tubing in some circumstances. Features high mechanical strength and excellent flexibility. It will not cold flow or melt and will not split — even over sharp edges. It is flame-retardant, self extinguishing, and does not support fungus growth (MIL-l-7444). The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 10% nominal. Operating Temperature: –35°C to 105°C. Tensile strength 2600 psi nominal. Stocked in black.

  • UL Recognized/CSA Certified, MIL-l-23053/2C*
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139131
Product Name Tubing, Heat Shrinkable; 1/8 in.; 0.125in.; 0.062 in.; 0.025 in.; Black; -15 %
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/32-02-QB6IN-38 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details