Alpha Wire Heat Shrink Tubing, 50Mm Id, Pe, Black, 100Ft; Shrink Ratio Alpha Wire FIT FAB-5 BK005

Description
HEAT SHRINK TUBING, 50MM ID, PE, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.969"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 50MM ID, PE, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.969"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 50Mm Id, Pe, Black, 100Ft; Shrink Ratio Alpha Wire - 16C7672 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 50Mm Id, Pe, Black, 100Ft; Shrink Ratio Alpha Wire
16C7672
Heat Shrink Tubing, 50Mm Id, Pe, Black, 100Ft; Shrink Ratio Alpha Wire 16C7672
HEAT SHRINK TUBING, 50MM ID, PE, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.969"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 50MM ID, PE, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.969"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 16C7672
Product Name Heat Shrink Tubing, 50Mm Id, Pe, Black, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details