Alpha Wire Heat Shrink Tubing FCLR3/4 CL007

Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 50.0' (15.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 50.0' (15.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - FCLR3/4CL007-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
FCLR3/4CL007-ND
Heat Shrink Tubing FCLR3/4CL007-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing, 19.1Mm Id, Pvdf, Trans, 50Ft; Shrink Ratio Alpha Wire - 42M5279 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Pvdf, Trans, 50Ft; Shrink Ratio Alpha Wire
42M5279
Heat Shrink Tubing, 19.1Mm Id, Pvdf, Trans, 50Ft; Shrink Ratio Alpha Wire 42M5279
HEAT SHRINK TUBING, 19.1MM ID, PVDF, TRANS, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:50ft; Length - Metric:15.24m; Colour:ClearRoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PVDF, TRANS, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:50ft; Length - Metric:15.24m; Colour:ClearRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number FCLR3/4CL007-ND 42M5279
Product Name Heat Shrink Tubing Heat Shrink Tubing, 19.1Mm Id, Pvdf, Trans, 50Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF), Irradiated
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 2887437 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1 inch (25.4 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details