Heat Shrink Tubing, part number 42M5270, features a nominal inner diameter of 1.6 mm (0.063 inches) and is made from irradiated PVDF material. It has a shrink ratio of approximately 2:1 and is supplied in a length of 100 feet. The tubing is clear in color and is designed to operate within a temperature range of -55°C to 175°C, with a full recovery temperature of 150°C. This product meets several applicable specifications, including UL Standard 224 and AMS-DTL-23053/18, Class 1. It exhibits excellent mechanical properties, with a minimum tensile strength of 3500 psi and elongation of 200%. The tubing is resistant to heat shock and low temperatures, showing no cracking at -55°C. It also demonstrates good electrical properties, with a dielectric strength of 400 V/mil and a volume resistivity of 1x10^11 ohm-cm. Additionally, the tubing is compliant with EU RoHS directives and California Proposition 65, ensuring it does not contain hazardous substances above specified limits. It has a shelf life of five years when stored at temperatures between 18°C and 35°C. This product is suitable for applications requiring reliable insulation and protection in various environmental conditions.
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 100.0' (30.5m)"
HEAT SHRINK TUBING, 1.6MM ID, PVDF, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m; Colour:Clear RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | FCLR1/16 CL005 | FCLR1/16CL005-ND | 42M5270 |
| Product Name | shrink tube | Heat Shrink Tubing | Heat Shrink Tubing, 1.6Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyvinylidene Fluoride (PVDF), Irradiated | ||
| Operating Temperature | -55 to 175 C (-67 to 347 F) |