FIT Heat Shrink Tubing, part number F6503/8, is constructed from flexible fluoroelastomer material, providing a minimum supplied inner diameter of 0.375 inches and a maximum recovered inner diameter of 0.187 inches. The nominal recovered wall thickness is 0.035 inches, and the tubing is available in black. It features a shrink ratio of approximately 2:1 and operates effectively within a temperature range of -40 to 200°C, with a full recovery temperature of 175°C and a minimum shrink temperature of 130°C. The tubing exhibits a minimum tensile strength of 1200 psi and a minimum elongation of 250%, as per ASTM D638 standards. It is self-extinguishing within 15 seconds and demonstrates excellent resistance to water absorption (0.50% max) and corrosion. The product is compliant with EU RoHS directives and does not contain substances of very high concern as per REACH regulations. It has a shelf life of two years when stored at temperatures between 18 to 35°C. This tubing is suitable for applications requiring reliable insulation and protection in various environmental conditions.
Our FIT heat-shrink tubing offers a reliable way to protect and seal terminations or add additional mechanical ruggedness. FIT preferred heatshrink products are made from premium compounds under the tightest manufacturing controls. This means FIT will consistently have excellent physical characteristics such as low longitudinal shrinkage and wide temperature ranges while providing an elegant appearance when used alone or on OEM equipment.
| Alpha Wire | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | F6503/8 |
| Product Name | FIT Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |