Alpha Wire Heat Shrink Tubing F6501/8 BK005

Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F6501/8BK005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F6501/8BK005-ND
Heat Shrink Tubing F6501/8BK005-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
shrink tube - F6501/8 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F6501/8 BK005
shrink tube F6501/8 BK005
FIT6501/8 BLACK 100 FT

FIT6501/8 BLACK 100 FT

Buy Now
Heat Shrink Tubing, 3.175Mm Id, Black, 100Ft; Shrink Ratio Alpha Wire - 66F2568 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Black, 100Ft; Shrink Ratio Alpha Wire
66F2568
Heat Shrink Tubing, 3.175Mm Id, Black, 100Ft; Shrink Ratio Alpha Wire 66F2568
HEAT SHRINK TUBING, 3.175MM ID, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F6501/8BK005-ND F6501/8 BK005 66F2568
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 3.175Mm Id, Black, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer (FKM)
Operating Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing - 0450094003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cable Sleeves - 1864537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.6299 to 1.5 inch (16 to 38 mm)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details