Alpha Wire Heat Shrink Tubing F6501/2 BK005

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F6501/2BK005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F6501/2BK005-ND
Heat Shrink Tubing F6501/2BK005-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
shrink tube - F6501/2 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F6501/2 BK005
shrink tube F6501/2 BK005
1/2 FIT 650 BLACK 100'

1/2 FIT 650 BLACK 100'

Buy Now
Heat Shrink Tubing, 12.7Mm Id, Black, 100Ft; Shrink Ratio Alpha Wire - 66F2566 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Black, 100Ft; Shrink Ratio Alpha Wire
66F2566
Heat Shrink Tubing, 12.7Mm Id, Black, 100Ft; Shrink Ratio Alpha Wire 66F2566
HEAT SHRINK TUBING, 12.7MM ID, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F6501/2BK005-ND F6501/2 BK005 66F2566
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 12.7Mm Id, Black, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer (FKM)
Operating Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details