Alpha Wire shrink tube F6003/8 BK008

Description
3/8 FIT 600 BLACK 25'
Request a Quote Datasheet
Description
3/8 FIT 600 BLACK 25'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F6003/8 BK008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F6003/8 BK008
shrink tube F6003/8 BK008
3/8 FIT 600 BLACK 25'

3/8 FIT 600 BLACK 25'

Buy Now
Heat Shrink Tubing - F6003/8BK008-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F6003/8BK008-ND
Heat Shrink Tubing F6003/8BK008-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing, 9.525Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire - 96K2357 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire
96K2357
Heat Shrink Tubing, 9.525Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire 96K2357
HEAT SHRINK TUBING, 9.525MM ID, ELASTOMER, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, ELASTOMER, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F6003/8 BK008 F6003/8BK008-ND 96K2357
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 9.525Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -75 to 121 C (-103 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-03-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S10-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details