Alpha Wire shrink tube F6003/4 BK008

Description
3/4 FIT 600 BLACK 25'
Request a Quote Datasheet
Description
3/4 FIT 600 BLACK 25'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F6003/4 BK008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F6003/4 BK008
shrink tube F6003/4 BK008
3/4 FIT 600 BLACK 25'

3/4 FIT 600 BLACK 25'

Buy Now
Heat Shrink Tubing - F6003/4BK008-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F6003/4BK008-ND
Heat Shrink Tubing F6003/4BK008-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing, 19.1Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire - 97F8072 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire
97F8072
Heat Shrink Tubing, 19.1Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire 97F8072
HEAT SHRINK TUBING, 19.1MM ID, ELASTOMER, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, ELASTOMER, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F6003/4 BK008 F6003/4BK008-ND 97F8072
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 19.1Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -75 to 121 C (-103 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 016529-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details