Alpha Wire shrink tube F6002IN BK008

Description
FIT6002IN BLACK 25 FT
Request a Quote Datasheet
Description
FIT6002IN BLACK 25 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F6002IN BK008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F6002IN BK008
shrink tube F6002IN BK008
FIT6002IN BLACK 25 FT

FIT6002IN BLACK 25 FT

Buy Now
Heat Shrink Tubing - F6002INBK008-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F6002INBK008-ND
Heat Shrink Tubing F6002INBK008-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing, 50.8Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire - 97F8074 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 50.8Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire
97F8074
Heat Shrink Tubing, 50.8Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire 97F8074
HEAT SHRINK TUBING, 50.8MM ID, ELASTOMER, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 50.8MM ID, ELASTOMER, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F6002IN BK008 F6002INBK008-ND 97F8074
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 50.8Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -75 to 121 C (-103 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-05-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sleeve - VMPAC-ZAH-66 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details