Alpha Wire Heat Shrink Tubing F6001IN BK005

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F6001INBK005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F6001INBK005-ND
Heat Shrink Tubing F6001INBK005-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
shrink tube - F6001IN BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F6001IN BK005
shrink tube F6001IN BK005
FIT6001IN BLACK 100 FT

FIT6001IN BLACK 100 FT

Buy Now
Heat Shrink Tubing, 25.4Mm Id, Elastomer, 100Ft; Shrink Ratio Alpha Wire - 04F9074 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Elastomer, 100Ft; Shrink Ratio Alpha Wire
04F9074
Heat Shrink Tubing, 25.4Mm Id, Elastomer, 100Ft; Shrink Ratio Alpha Wire 04F9074
HEAT SHRINK TUBING, 25.4MM ID, ELASTOMER, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, ELASTOMER, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F6001INBK005-ND F6001IN BK005 04F9074
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 25.4Mm Id, Elastomer, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -75 to 121 C (-103 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 0.61 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0154 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.6100 inch (15.49 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
shrink tube - 084775-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details