Alpha Wire Heat Shrink Tubing F60011/4 BK008

Description
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F60011/4BK008-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F60011/4BK008-ND
Heat Shrink Tubing F60011/4BK008-ND
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
shrink tube - F60011/4 BK008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F60011/4 BK008
shrink tube F60011/4 BK008
FIT60011/4 BLACK 25 FT

FIT60011/4 BLACK 25 FT

Buy Now
Heat Shrink Tubing, 31.75Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire - 66F2563 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 31.75Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire
66F2563
Heat Shrink Tubing, 31.75Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire 66F2563
HEAT SHRINK TUBING, 31.75MM ID, ELASTOMER, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.25"; I.D. Supplied - Metric:31.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 31.75MM ID, ELASTOMER, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.25"; I.D. Supplied - Metric:31.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F60011/4BK008-ND F60011/4 BK008 66F2563
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 31.75Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -75 to 121 C (-103 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S17-S8-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details