Heat shrink tubing with a 3.63 mm inner diameter and a length of 150 feet is constructed from chlorinated polyolefin and is black in color. It features a shrink ratio of 1.75:1, allowing it to recover to a minimum inner diameter of 0.143 inches. The tubing is designed to operate within a temperature range of -75 to 120°C, with a full recovery temperature of 130°C. It meets industry standards including AMS-DTL-23053/1 Class 1 and 2 and is compliant with the EU Directive 2002/95/EC (RoHS). The tubing exhibits a minimum tensile strength of 1500 psi and a minimum elongation of 250%. It has a dielectric strength of 300 V/mil and a volume resistivity of 1x10^11 ohm-cm. The product has a shelf life of one year when stored at temperatures between 18 to 35°C. This heat shrink tubing is suitable for various applications requiring insulation and protection in electrical and electronic equipment.
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 150.0' (45.7m)"
HEAT SHRINK TUBING, 3.63MM ID, BLACK, 150FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:150ft; Length - Metric:45.7m RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F6001/4BK016-ND | F6001/4 BK016 | 28B5895 |
| Product Name | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing, 3.63Mm Id, Black, 150Ft; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | ||
| Operating Temperature | -75 to 121 C (-103 to 250 F) |