Alpha Wire Heat Shrink Tubing F5006 NA114

Description
"Heat Shrink Tubing, Flexible 0.302"" (7.67mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.302"" (7.67mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F5006NA114-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F5006NA114-ND
Heat Shrink Tubing F5006NA114-ND
"Heat Shrink Tubing, Flexible 0.302"" (7.67mm) 1.5 to 1 Natural 2.00' (609.60mm)"

"Heat Shrink Tubing, Flexible 0.302"" (7.67mm) 1.5 to 1 Natural 2.00' (609.60mm)"

Buy Now Datasheet
Heat Shrink Tubing, 7.671Mm Id, Ptfe, Natural, 2Ft, Pk10; Shrink Ratio Alpha Wire - 66F2562 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 7.671Mm Id, Ptfe, Natural, 2Ft, Pk10; Shrink Ratio Alpha Wire
66F2562
Heat Shrink Tubing, 7.671Mm Id, Ptfe, Natural, 2Ft, Pk10; Shrink Ratio Alpha Wire 66F2562
HEAT SHRINK TUBING, 7.671MM ID, PTFE, NATURAL, 2FT, PK10; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.302"; I.D. Supplied - Metric:7.671mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 7.671MM ID, PTFE, NATURAL, 2FT, PK10; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.302"; I.D. Supplied - Metric:7.671mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F5006NA114-ND 66F2562
Product Name Heat Shrink Tubing Heat Shrink Tubing, 7.671Mm Id, Ptfe, Natural, 2Ft, Pk10; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 2.02 in. Fits Hose Grey Banding Coil|Master File - BCRT2 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 2 inch (50.8 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Tubing - 0021036002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details