Alpha Wire Heat Shrink Tubing F50026 NA112

Description
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F50026NA112-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F50026NA112-ND
Heat Shrink Tubing F50026NA112-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 1.5 to 1 Natural 2.00' (609.60mm)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 1.5 to 1 Natural 2.00' (609.60mm)"

Buy Now Datasheet
Heat Shrink Tubing, 1.169Mm Id, Ptfe, 100Ft, Pk50; Shrink Ratio Alpha Wire - 92F7163 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.169Mm Id, Ptfe, 100Ft, Pk50; Shrink Ratio Alpha Wire
92F7163
Heat Shrink Tubing, 1.169Mm Id, Ptfe, 100Ft, Pk50; Shrink Ratio Alpha Wire 92F7163
HEAT SHRINK TUBING, 1.169MM ID, PTFE, 100FT, PK50; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.169MM ID, PTFE, 100FT, PK50; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F50026NA112-ND 92F7163
Product Name Heat Shrink Tubing Heat Shrink Tubing, 1.169Mm Id, Ptfe, 100Ft, Pk50; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Tubing - 136136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.8268 inch (21 mm)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details