Alpha Wire Heat Shrink Tubing F50024 NA112

Description
"Heat Shrink Tubing, Flexible 0.050"" (1.27mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.050"" (1.27mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F50024NA112-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F50024NA112-ND
Heat Shrink Tubing F50024NA112-ND
"Heat Shrink Tubing, Flexible 0.050"" (1.27mm) 1.5 to 1 Natural 2.00' (609.60mm)"

"Heat Shrink Tubing, Flexible 0.050"" (1.27mm) 1.5 to 1 Natural 2.00' (609.60mm)"

Buy Now Datasheet
Heat Shrink Tubing, 0.69Mm Id, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire - 28B5885 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 0.69Mm Id, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire
28B5885
Heat Shrink Tubing, 0.69Mm Id, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire 28B5885
HEAT SHRINK TUBING, 0.69MM ID, NATURAL, PACK OF 50 2FT PIECES; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.05"; I.D. Supplied - Metric:1.27mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 0.69MM ID, NATURAL, PACK OF 50 2FT PIECES; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.05"; I.D. Supplied - Metric:1.27mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F50024NA112-ND 28B5885
Product Name Heat Shrink Tubing Heat Shrink Tubing, 0.69Mm Id, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Power Cable Wraps - 059455-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 2887458 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Length 2953 inch (75000 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details