Alpha Wire Heat Shrink Tubing F50014 NA112

Description
"Heat Shrink Tubing, Flexible 0.120"" (3.05mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.120"" (3.05mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F50014NA112-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F50014NA112-ND
Heat Shrink Tubing F50014NA112-ND
"Heat Shrink Tubing, Flexible 0.120"" (3.05mm) 1.5 to 1 Natural 2.00' (609.60mm)"

"Heat Shrink Tubing, Flexible 0.120"" (3.05mm) 1.5 to 1 Natural 2.00' (609.60mm)"

Buy Now Datasheet
Heat Shrink Tubing, 3.05Mm Id, Ptfe, 100Ft, Pk50; Shrink Ratio Alpha Wire - 92F7160 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.05Mm Id, Ptfe, 100Ft, Pk50; Shrink Ratio Alpha Wire
92F7160
Heat Shrink Tubing, 3.05Mm Id, Ptfe, 100Ft, Pk50; Shrink Ratio Alpha Wire 92F7160
HEAT SHRINK TUBING, 3.05MM ID, PTFE, 100FT, PK50; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.12"; I.D. Supplied - Metric:3.05mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm; Colour:Natural RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.05MM ID, PTFE, 100FT, PK50; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.12"; I.D. Supplied - Metric:3.05mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F50014NA112-ND 92F7160
Product Name Heat Shrink Tubing Heat Shrink Tubing, 3.05Mm Id, Ptfe, 100Ft, Pk50; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details