Alpha Wire Heat Shrink Tubing F4212IN BK105

Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F4212INBK105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F4212INBK105-ND
Heat Shrink Tubing F4212INBK105-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 4 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 4 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F4212IN BK105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F4212IN BK105
shrink tube F4212IN BK105
2 FIT 421 5 X 4' LENGT

2 FIT 421 5 X 4' LENGT

Buy Now
Heat Shrink Tubing, 50.8Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire - 28B5873 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 50.8Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire
28B5873
Heat Shrink Tubing, 50.8Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire 28B5873
HEAT SHRINK TUBING, 50.8MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:4:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 50.8MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:4:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F4212INBK105-ND F4212IN BK105 28B5873
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 50.8Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details