Alpha Wire Heat Shrink Tubing F4007 NA103

Description
"Heat Shrink Tubing, Flexible 0.197"" (5.00mm) 1.2 to 1 Natural 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.197"" (5.00mm) 1.2 to 1 Natural 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F4007NA103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F4007NA103-ND
Heat Shrink Tubing F4007NA103-ND
"Heat Shrink Tubing, Flexible 0.197"" (5.00mm) 1.2 to 1 Natural 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.197"" (5.00mm) 1.2 to 1 Natural 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 5Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire - 66F2554 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 5Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
66F2554
Heat Shrink Tubing, 5Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire 66F2554
HEAT SHRINK TUBING, 5MM ID, FEP, NATURAL, PACK OF 25 4FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.197"; I.D. Supplied - Metric:5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 5MM ID, FEP, NATURAL, PACK OF 25 4FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.197"; I.D. Supplied - Metric:5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F4007NA103-ND 66F2554
Product Name Heat Shrink Tubing Heat Shrink Tubing, 5Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details