Alpha Wire Heat Shrink Tubing F4004 NA112

Description
"Heat Shrink Tubing, Flexible 0.290"" (7.37mm) 1.2 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.290"" (7.37mm) 1.2 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F4004NA112-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F4004NA112-ND
Heat Shrink Tubing F4004NA112-ND
"Heat Shrink Tubing, Flexible 0.290"" (7.37mm) 1.2 to 1 Natural 2.00' (609.60mm)"

"Heat Shrink Tubing, Flexible 0.290"" (7.37mm) 1.2 to 1 Natural 2.00' (609.60mm)"

Buy Now Datasheet
Heat Shrink Tubing, 7.36Mm Id, Fep, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire - 66F2553 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 7.36Mm Id, Fep, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire
66F2553
Heat Shrink Tubing, 7.36Mm Id, Fep, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire 66F2553
HEAT SHRINK TUBING, 7.36MM ID, FEP, NATURAL, PACK OF 50 2FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.29"; I.D. Supplied - Metric:7.36mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Body Material:FEP RoHS Compliant: Yes

HEAT SHRINK TUBING, 7.36MM ID, FEP, NATURAL, PACK OF 50 2FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.29"; I.D. Supplied - Metric:7.36mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Body Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F4004NA112-ND 66F2553
Product Name Heat Shrink Tubing Heat Shrink Tubing, 7.36Mm Id, Fep, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
0.66 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-20-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 0.6600 inch (16.76 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 063725P028 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers