Alpha Wire Heat Shrink Tubing F40022 NA103

Description
"Heat Shrink Tubing, Flexible 0.036"" (0.91mm) 1.2 to 1 Natural 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.036"" (0.91mm) 1.2 to 1 Natural 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F40022NA103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F40022NA103-ND
Heat Shrink Tubing F40022NA103-ND
"Heat Shrink Tubing, Flexible 0.036"" (0.91mm) 1.2 to 1 Natural 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.036"" (0.91mm) 1.2 to 1 Natural 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 0.81Mm Id, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire - 28B5862 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 0.81Mm Id, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
28B5862
Heat Shrink Tubing, 0.81Mm Id, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire 28B5862
HEAT SHRINK TUBING, 0.81MM ID, NATURAL, PACK OF 25 4FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.036"; I.D. Supplied - Metric:0.91mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 0.81MM ID, NATURAL, PACK OF 25 4FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.036"; I.D. Supplied - Metric:0.91mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F40022NA103-ND 28B5862
Product Name Heat Shrink Tubing Heat Shrink Tubing, 0.81Mm Id, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 2 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF2 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 2 inch (50.8 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
shrink tube - 016685-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details