Alpha Wire Heat Shrink Tubing F40012 NA103

Description
"Heat Shrink Tubing, Flexible 0.115"" (2.92mm) 1.2 to 1 Natural 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.115"" (2.92mm) 1.2 to 1 Natural 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F40012NA103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F40012NA103-ND
Heat Shrink Tubing F40012NA103-ND
"Heat Shrink Tubing, Flexible 0.115"" (2.92mm) 1.2 to 1 Natural 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.115"" (2.92mm) 1.2 to 1 Natural 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F40012 NA103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F40012 NA103
shrink tube F40012 NA103
FIT40012 NATURAL 25X4 FT

FIT40012 NATURAL 25X4 FT

Buy Now
Heat Shrink Tubing, 2.92Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire - 28B5856 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.92Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
28B5856
Heat Shrink Tubing, 2.92Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire 28B5856
HEAT SHRINK TUBING, 2.92MM ID, FEP, NATURAL, PACK OF 25 4FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.115"; I.D. Supplied - Metric:2.92mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.92MM ID, FEP, NATURAL, PACK OF 25 4FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.115"; I.D. Supplied - Metric:2.92mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F40012NA103-ND F40012 NA103 28B5856
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 2.92Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G1-G12-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details